Texas Instruments 3V 18V SOIC Logic IC CD4073BM96G4

Description
Triple 3-Input AND Gate IC, CMOS, SOIC-14, 3V-18V Product overview: CD4073BM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4073BM96G4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Triple 3-Input AND Gate IC, CMOS, SOIC-14, 3V-18V Product overview: CD4073BM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4073BM96G4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 18V SOIC Logic IC
705-CD4073BM96G4
3V 18V SOIC Logic IC 705-CD4073BM96G4
Triple 3-Input AND Gate IC, CMOS, SOIC-14, 3V-18V Product overview: CD4073BM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4073BM96G4 can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, CMOS, SOIC-14, 3V-18V Product overview: CD4073BM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4073BM96G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - CD4073BM96G4 - 1159747-CD4073BM96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4073BM96G4
1159747-CD4073BM96G4
Logic - Logic - Gates and Inverters - CD4073BM96G4 1159747-CD4073BM96G4
Manufacturer: Texas Instruments Win Source Part Number: 1159747-CD4073BM96G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159747-CD4073BM96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-CD4073BM96G4 1159747-CD4073BM96G4
Product Name 3V 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4073BM96G4
Gate Type AND; AND GATE NOT
Supply Voltage 18V
Inputs 3
Propagation Delay 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT1G04GZ-Q10YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Dual Logic IC - 711-54121/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details