Texas Instruments CD4073B CMOS Triple 3-Input AND Gate CD4073BM

Description
CMOS Triple 3-Input AND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Triple 3-Input AND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4073B CMOS Triple 3-Input AND Gate - CD4073BM - Texas Instruments
Dallas, TX, United States
CD4073B CMOS Triple 3-Input AND Gate
CD4073BM
CD4073B CMOS Triple 3-Input AND Gate CD4073BM
CMOS Triple 3-Input AND Gate 14-SOIC -55 to 125

CMOS Triple 3-Input AND Gate 14-SOIC -55 to 125

Buy Now Datasheet
 - CD4073BM - Rochester Electronics
Newburyport, MA, United States
AND Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, PDSO14

AND Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-3520-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3520-5-ND
Gates and Inverters 296-3520-5-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4073BM
18V SOIC Logic IC 705-CD4073BM
CMOS Triple 3-Input AND Gate, 18V, 125°C, SOIC Product overview: CD4073BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4073BM can be used for catalog matching and distributor lookup.

CMOS Triple 3-Input AND Gate, 18V, 125°C, SOIC Product overview: CD4073BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4073BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4073BM - 1159746-CD4073BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4073BM
1159746-CD4073BM
Logic - Logic - Gates and Inverters - CD4073BM 1159746-CD4073BM
Manufacturer: Texas Instruments Win Source Part Number: 1159746-CD4073BM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159746-CD4073BM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Logic - Gates and Inverters - CD4073BM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4073BM
Logic - Gates and Inverters CD4073BM
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
TEXAS INSTRUMENTS CD4073BM AND Gate, 3 Gate, 3 Input, 6.8 mA, 3V to 18V, SOIC-14 - 815-CD4073BM - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CD4073BM AND Gate, 3 Gate, 3 Input, 6.8 mA, 3V to 18V, SOIC-14
815-CD4073BM
TEXAS INSTRUMENTS CD4073BM AND Gate, 3 Gate, 3 Input, 6.8 mA, 3V to 18V, SOIC-14 815-CD4073BM
TEXAS INSTRUMENTS CD4073BM AND Gate, 3 Gate, 3 Input, 6.8 mA, 3V to 18V, SOIC-14

TEXAS INSTRUMENTS CD4073BM AND Gate, 3 Gate, 3 Input, 6.8 mA, 3V to 18V, SOIC-14

Supplier's Site
Gates and Inverters - CD4073BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4073BM
Gates and Inverters CD4073BM
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now
Logic, 3-In And Gate Triple, 14Soic; Logic Family / Base Number Texas Instruments - 36AJ8543 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 3-In And Gate Triple, 14Soic; Logic Family / Base Number Texas Instruments
36AJ8543
Logic, 3-In And Gate Triple, 14Soic; Logic Family / Base Number Texas Instruments 36AJ8543
LOGIC, 3-IN AND GATE TRIPLE, 14SOIC; Logic Family / Base Number:CD4073; Logic Type:AND; Output Current:6.8mA; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, 3-IN AND GATE TRIPLE, 14SOIC; Logic Family / Base Number:CD4073; Logic Type:AND; Output Current:6.8mA; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4073BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4073BM
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4073BM
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4073BM CD4073BM 296-3520-5-ND 705-CD4073BM 1159746-CD4073BM CD4073BM 815-CD4073BM CD4073BM 36AJ8543 CD4073BM
Product Name CD4073B CMOS Triple 3-Input AND Gate Gates and Inverters 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4073BM Logic - Gates and Inverters TEXAS INSTRUMENTS CD4073BM AND Gate, 3 Gate, 3 Input, 6.8 mA, 3V to 18V, SOIC-14 Gates and Inverters Logic, 3-In And Gate Triple, 14Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND AND; AND GATE NOT NOT; AND AND AND; AND Gate AND; AND AND
Supply Voltage 3V; 10 3V ~ 18V 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 5V; 5V 1.8V; 3V ~ 18V 18V 1.8V
Logic Family CD4000 CMOS CMOS CMOS; CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns
Operating Current 0.0250 mA 1.00E-3 mA 3.4 mA 3.4 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-87614012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54LS04FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details