CMOS Dual 4-Input OR Gate 14-TSSOP -55 to 125
OR Gate IC 2 Channel 14-TSSOP
OR Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14
IC GATE OR 2CH 4-INP 14TSSOP
Logic Gates CMOS Dual 4-Input OR
IC GATE OR 2CH 4-INP 14TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4072BPWG4 | CD4072BPWG4-ND | CD4072BPWG4 | CD4072BPWG4 | CD4072BPWG4 | CD4072BPWG4 | CD4072BPWG4 |
| Product Name | CD4072B CMOS Dual 4-Input OR Gate | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR | OR | OR; OR Gate | NOT; OR | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | ||
| Logic Family | CD4000 | CMOS | |||||
| Propagation Delay | 120 ns | 90 ns | |||||
| Operating Current | 0.0150 mA | 3.4 mA | 1.00E-3 mA |