CMOS Dual 4-Input OR Gate 14-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 135370-CD4072BPW
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 4
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
CMOS Dual 4-Input OR Gate IC, 18V, 250ns, 14-TSSOP Product overview: CD4072BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4072BPW can be used for catalog matching and distributor lookup.
OR Gate IC 2 Channel 14-TSSOP
IC GATE OR 2CH 4-INP 14TSSOP
Logic Gates CMOS Dual 4-Input OR
LOGIC, DUAL 4INPUT OR GATE, 14TSSOP; Logic Family / Base Number:CD4072; Logic Type:OR; Output Current:6.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE OR 2CH 4-INP 14TSSOP
LOGIC, DUAL 4INPUT OR GATE, 14TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4072BPW | 135370-CD4072BPW | 705-CD4072BPW | 296-32907-5-ND | CD4072BPW | CD4072BPW | 52AH3698 | CD4072BPW | CD4072BPW | 815-CD4072BPW |
| Product Name | CD4072B CMOS Dual 4-Input OR Gate | Logic - Logic - Gates and Inverters - CD4072BPW | Dual 18V TSSOP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic, Dual 4Input Or Gate, 14Tssop; Logic Family / Base Number Texas Instruments | Gates and Inverters | Logic - Gates and Inverters | LOGIC, DUAL 4INPUT OR GATE, 14TSSOP |
| Gate Type | OR | NOT; OR; OR Gate | OR; OR GATE | OR | OR | OR; OR | OR; OR Gate | NOT; OR | OR | |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 18V | 3V ~ 18V | 1.8V | 18V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 5V; 5V | |
| Logic Family | CD4000 | CMOS; CMOS | ||||||||
| Propagation Delay | 120 ns | 90 ns | 250 ns | 90 ns | 90 ns | |||||
| Operating Current | 0.0150 mA | 6.8 mA | 3.4 mA | 1.00E-3 mA | 3.4 mA |