Texas Instruments CD4072B CMOS Dual 4-Input OR Gate CD4072BNSR

Description
CMOS Dual 4-Input OR Gate 14-SO -55 to 125
Request a Quote
Description
CMOS Dual 4-Input OR Gate 14-SO -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4072B CMOS Dual 4-Input OR Gate is designed for implementing positive-logic OR functions in digital circuits. It is available in various package types, including a 14-lead small outline package (NSR suffix), which is suitable for surface mounting. The device operates over a temperature range of -55°C to 125°C, making it suitable for a wide range of applications. The CD4072B is part of the CMOS family, known for low power consumption and high noise immunity. It features two independent OR gates, each capable of accepting four inputs, which can simplify circuit design by reducing the number of components needed. The product is RoHS compliant, indicating it is free from hazardous substances. This makes it a viable option for engineers looking for reliable and environmentally friendly components for their projects.

Datasheet Summary
Powered by GS/AI

The CD4072B CMOS Dual 4-Input OR Gate is designed for implementing positive-logic OR functions in digital circuits. It is available in various package types, including a 14-lead small outline package (NSR suffix), which is suitable for surface mounting. The device operates over a temperature range of -55°C to 125°C, making it suitable for a wide range of applications. The CD4072B is part of the CMOS family, known for low power consumption and high noise immunity. It features two independent OR gates, each capable of accepting four inputs, which can simplify circuit design by reducing the number of components needed. The product is RoHS compliant, indicating it is free from hazardous substances. This makes it a viable option for engineers looking for reliable and environmentally friendly components for their projects.

Suppliers

Company
Product
Description
Supplier Links
CD4072B CMOS Dual 4-Input OR Gate - CD4072BNSR - Texas Instruments
Dallas, TX, United States
CD4072B CMOS Dual 4-Input OR Gate
CD4072BNSR
CD4072B CMOS Dual 4-Input OR Gate CD4072BNSR
CMOS Dual 4-Input OR Gate 14-SO -55 to 125

CMOS Dual 4-Input OR Gate 14-SO -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 18V Logic IC
705-CD4072BNSR
Dual 18V Logic IC 705-CD4072BNSR
CMOS Dual 4-Input OR Gate IC, 3-18V, 125°C, SOP Product overview: CD4072BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4072BNSR can be used for catalog matching and distributor lookup.

CMOS Dual 4-Input OR Gate IC, 3-18V, 125°C, SOP Product overview: CD4072BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4072BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD4072BNSR - Rochester Electronics
Newburyport, MA, United States
CD4072B CMOS Dual 4-Input OR Gate

CD4072B CMOS Dual 4-Input OR Gate

Supplier's Site Datasheet
Gates and Inverters - 296-14132-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14132-2-ND
Gates and Inverters 296-14132-2-ND
OR Gate IC 2 Channel 14-SO

OR Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-14132-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14132-6-ND
Gates and Inverters 296-14132-6-ND
OR Gate IC 2 Channel 14-SO

OR Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-14132-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14132-1-ND
Gates and Inverters 296-14132-1-ND
OR Gate IC 2 Channel 14-SO

OR Gate IC 2 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4072BNSR - 1159744-CD4072BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4072BNSR
1159744-CD4072BNSR
Logic - Logic - Gates and Inverters - CD4072BNSR 1159744-CD4072BNSR
Manufacturer: Texas Instruments Win Source Part Number: 1159744-CD4072BNSR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159744-CD4072BNSR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD4072BNSR
Logic Gates CD4072BNSR
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4072BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4072BNSR
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4072BNSR
IC GATE OR 2CH 4-INP 14SO

IC GATE OR 2CH 4-INP 14SO

Supplier's Site
Gates and Inverters - CD4072BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4072BNSR
Gates and Inverters CD4072BNSR
OR Gate IC 2 Channel 14-SO

OR Gate IC 2 Channel 14-SO

Buy Now
Logic - Gates and Inverters - CD4072BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4072BNSR
Logic - Gates and Inverters CD4072BNSR
IC GATE OR 2CH 4-INP 14SOP

IC GATE OR 2CH 4-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4072BNSR 705-CD4072BNSR CD4072BNSR 296-14132-2-ND 1159744-CD4072BNSR CD4072BNSR CD4072BNSR CD4072BNSR CD4072BNSR
Product Name CD4072B CMOS Dual 4-Input OR Gate Dual 18V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD4072BNSR Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR; OR GATE OR OR NOT OR OR; OR Gate NOT; OR
Supply Voltage 3V; 10 18V 3V ~ 18V 1.8V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Logic Family CD4000 CMOS CMOS
Propagation Delay 120 ns 90 ns 90 ns
Operating Current 0.0150 mA 3.4 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 4001BP - 161833-4001BP - Win Source Electronics
Specs
Gate Type NOT; NOR; NOR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
 - 4012BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Gates and Inverters - 54LS26FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers