Texas Instruments CD4072B CMOS Dual 4-Input OR Gate CD4072BM96

Description
CMOS Dual 4-Input OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Input OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4072B CMOS Dual 4-Input OR Gate - CD4072BM96 - Texas Instruments
Dallas, TX, United States
CD4072B CMOS Dual 4-Input OR Gate
CD4072BM96
CD4072B CMOS Dual 4-Input OR Gate CD4072BM96
CMOS Dual 4-Input OR Gate 14-SOIC -55 to 125

CMOS Dual 4-Input OR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 18V SOIC Logic IC
705-CD4072BM96
Dual 18V SOIC Logic IC 705-CD4072BM96
CMOS Dual 4-Input OR Gate IC, 18V, 125°C, SOIC Product overview: CD4072BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4072BM96 can be used for catalog matching and distributor lookup.

CMOS Dual 4-Input OR Gate IC, 18V, 125°C, SOIC Product overview: CD4072BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4072BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4072BM96 - 012869-CD4072BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4072BM96
012869-CD4072BM96
Logic - Logic - Gates and Inverters - CD4072BM96 012869-CD4072BM96
Manufacturer: Texas Instruments Win Source Part Number: 012869-CD4072BM96 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 4 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012869-CD4072BM96
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 4
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-31518-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31518-6-ND
Gates and Inverters 296-31518-6-ND
OR Gate IC 2 Channel 14-SOIC

OR Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31518-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31518-2-ND
Gates and Inverters 296-31518-2-ND
OR Gate IC 2 Channel 14-SOIC

OR Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31518-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31518-1-ND
Gates and Inverters 296-31518-1-ND
OR Gate IC 2 Channel 14-SOIC

OR Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - CD4072BM96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4072BM96
Gates and Inverters CD4072BM96
IC GATE OR 2CH 4-INP 14SOIC

IC GATE OR 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Logic Gates CMOS Dual 4-Input OR - 815-CD4072BM96 - Utmel Electronic Limited
Hong Kong, China
Logic Gates CMOS Dual 4-Input OR
815-CD4072BM96
Logic Gates CMOS Dual 4-Input OR 815-CD4072BM96
Logic Gates CMOS Dual 4-Input OR

Logic Gates CMOS Dual 4-Input OR

Supplier's Site
Gates and Inverters - CD4072BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4072BM96
Gates and Inverters CD4072BM96
OR Gate IC 2 Channel 14-SOIC

OR Gate IC 2 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD4072BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4072BM96
Logic - Gates and Inverters CD4072BM96
IC GATE OR 2CH 4-INP 14SOIC

IC GATE OR 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4072BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4072BM96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4072BM96
IC GATE OR 2CH 4-INP 14SOIC

IC GATE OR 2CH 4-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4072BM96
Logic Gates CD4072BM96
Logic Gates CMOS Dual 4-Input OR

Logic Gates CMOS Dual 4-Input OR

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4072BM96 705-CD4072BM96 012869-CD4072BM96 296-31518-6-ND CD4072BM96 815-CD4072BM96 CD4072BM96 CD4072BM96 CD4072BM96 CD4072BM96
Product Name CD4072B CMOS Dual 4-Input OR Gate Dual 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4072BM96 Gates and Inverters Gates and Inverters Logic Gates CMOS Dual 4-Input OR Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR; OR Gate OR OR; OR Gate NOT; OR OR
Supply Voltage 3V; 10 18V 3 V ~ 18 V 3V ~ 18V 3V ~ 18V 5V; 5V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V
Logic Family CD4000 CMOS; CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 3.4 mA 3.4 mA 3.4 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details