Texas Instruments CD4072B-MIL CMOS Dual 4-Input OR Gate CD4072BF

Description
CMOS Dual 4-Input OR Gate 14-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Input OR Gate 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4072B-MIL CMOS Dual 4-Input OR Gate - CD4072BF - Texas Instruments
Dallas, TX, United States
CD4072B-MIL CMOS Dual 4-Input OR Gate
CD4072BF
CD4072B-MIL CMOS Dual 4-Input OR Gate CD4072BF
CMOS Dual 4-Input OR Gate 14-CDIP -55 to 125

CMOS Dual 4-Input OR Gate 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
705-CD4072BF
Dual Logic IC 705-CD4072BF
CMOS Dual 4-Input OR Gate 14-CDIP -55 to 125 Product overview: CD4072BF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4072BF can be used for catalog matching and distributor lookup.

CMOS Dual 4-Input OR Gate 14-CDIP -55 to 125 Product overview: CD4072BF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4072BF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CD4072BF 705-CD4072BF
Product Name CD4072B-MIL CMOS Dual 4-Input OR Gate Dual Logic IC
Gate Type OR OR; OR GATE
Supply Voltage 3V; 10 18V
Logic Family CD4000
Propagation Delay 250 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Gates and Inverters - 54F10LM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers