Texas Instruments Logic IC CD4072BD

Description
CMOS OR GATES Product overview: CD4072BD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4072BD can be used for catalog matching and distributor lookup.
Request a Quote
Description
CMOS OR GATES Product overview: CD4072BD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4072BD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 705-CD4072BD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CMOS OR GATES Product overview: CD4072BD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4072BD can be used for catalog matching and distributor lookup.

CMOS OR GATES Product overview: CD4072BD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4072BD can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - CD4072BD - 1159740-CD4072BD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4072BD
1159740-CD4072BD
Logic - Logic - Gates and Inverters - CD4072BD 1159740-CD4072BD
Manufacturer: Texas Instruments Win Source Part Number: 1159740-CD4072BD Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159740-CD4072BD
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-CD4072BD 1159740-CD4072BD
Product Name Logic IC Logic - Logic - Gates and Inverters - CD4072BD
Gate Type OR NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details
Gates and Inverters - 74ABT20D,118-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
6 suppliers
 - 54LS28J/B - Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Gates and Inverters - 54LS38FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers