Texas Instruments CD4071B CMOS Quad 2-Input OR Gate CD4071BPWR

Description
CMOS Quad 2-Input OR Gate 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input OR Gate 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4071B CMOS Quad 2-Input OR Gate - CD4071BPWR - Texas Instruments
Dallas, TX, United States
CD4071B CMOS Quad 2-Input OR Gate
CD4071BPWR
CD4071B CMOS Quad 2-Input OR Gate CD4071BPWR
CMOS Quad 2-Input OR Gate 14-TSSOP -55 to 125

CMOS Quad 2-Input OR Gate 14-TSSOP -55 to 125

Buy Now Datasheet
 - CD4071BPWR - Rochester Electronics
Newburyport, MA, United States
CD4071B CMOS Quad 2-Input OR Gate

CD4071B CMOS Quad 2-Input OR Gate

Supplier's Site Datasheet
Singapore, Singapore
18V TSSOP Logic IC
705-CD4071BPWR
18V TSSOP Logic IC 705-CD4071BPWR
4-Ch CMOS OR Gate IC, 3-18V, 2-Input, 14-TSSOP Product overview: CD4071BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4071BPWR can be used for catalog matching and distributor lookup.

4-Ch CMOS OR Gate IC, 3-18V, 2-Input, 14-TSSOP Product overview: CD4071BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4071BPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-24349-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24349-2-ND
Gates and Inverters 296-24349-2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-24349-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24349-6-ND
Gates and Inverters 296-24349-6-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-24349-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24349-1-ND
Gates and Inverters 296-24349-1-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4071BPWR - 713922-CD4071BPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4071BPWR
713922-CD4071BPWR
Logic - Logic - Gates and Inverters - CD4071BPWR 713922-CD4071BPWR
Manufacturer: Texas Instruments Win Source Part Number: 713922-CD4071BPWR Packaging: Reel Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Logic Level - Low: 1.5V ~ 4V Logic Level - High: 3.5V ~ 11V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: 4071 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 90ns at 15V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 713922-CD4071BPWR
Packaging: Reel
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Logic Level - Low: 1.5V ~ 4V
Logic Level - High: 3.5V ~ 11V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: 4071
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 90ns at 15V, 50pF

Buy Now
Logic - Gates and Inverters - CD4071BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4071BPWR
Logic - Gates and Inverters CD4071BPWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
IC GATE OR 4CH 2-INP 14-TSSOP - 815-CD4071BPWR - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 4CH 2-INP 14-TSSOP
815-CD4071BPWR
IC GATE OR 4CH 2-INP 14-TSSOP 815-CD4071BPWR
IC GATE OR 4CH 2-INP 14-TSSOP

IC GATE OR 4CH 2-INP 14-TSSOP

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4071BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4071BPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4071BPWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - CD4071BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4071BPWR
Gates and Inverters CD4071BPWR
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now
Gates and Inverters - CD4071BPWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4071BPWR
Gates and Inverters CD4071BPWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4071BPWR CD4071BPWR 705-CD4071BPWR 296-24349-2-ND 713922-CD4071BPWR CD4071BPWR 815-CD4071BPWR CD4071BPWR CD4071BPWR CD4071BPWR
Product Name CD4071B CMOS Quad 2-Input OR Gate 18V TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD4071BPWR Logic - Gates and Inverters IC GATE OR 4CH 2-INP 14-TSSOP Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type OR OR OR; OR GATE OR NOT; OR; OR Gate NOT; OR OR OR OR; OR Gate OR; OR Gate
Supply Voltage 3V; 10 18V 3V ~ 18V 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 5V; 5V 1.8V 1.8V; 3V ~ 18V 3V ~ 18V
Logic Family CD4000 CMOS CMOS CMOS; CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA 3.4 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100304W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-86841012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details