CMOS Quad 2-Input OR Gate 14-TSSOP -55 to 125
OR Gate IC 4 Channel 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1159739-CD4071BPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
OR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
4-ch 2-input CMOS OR Gate IC, 3-18V, 14-TSSOP Product overview: CD4071BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4071BPW can be used for catalog matching and distributor lookup.
LOGIC, 2-IN OR GATE QUAD, 14TSSOP; Logic Family / Base Number:CD4071; Logic Type:OR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14TSSOP
LOGIC, 2-IN OR GATE QUAD, 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4071BPW | 296-14131-5-ND | 1159739-CD4071BPW | CD4071BPW | 705-CD4071BPW | 33AH3814 | CD4071BPW | 815-CD4071BPW | CD4071BPW |
| Product Name | CD4071B CMOS Quad 2-Input OR Gate | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4071BPW | 18V TSSOP Logic IC | Logic, 2-In Or Gate Quad, 14Tssop; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | LOGIC, 2-IN OR GATE QUAD, 14TSSOP | Gates and Inverters | |
| Gate Type | OR | OR | NOT | OR | OR; OR GATE | OR; OR | OR | OR | OR; OR Gate |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 18V | 1.8V | 5V; 5V | 1.8V; 3V ~ 18V | ||
| Logic Family | CD4000 | CMOS | CMOS | CMOS; CMOS | |||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | 90 ns | |||||
| Operating Current | 0.0150 mA | 6.8 mA | 3.4 mA | 3.4 mA |