Texas Instruments CD4071B CMOS Quad 2-Input OR Gate CD4071BM96

Description
CMOS Quad 2-Input OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4071B CMOS Quad 2-Input OR Gate - CD4071BM96 - Texas Instruments
Dallas, TX, United States
CD4071B CMOS Quad 2-Input OR Gate
CD4071BM96
CD4071B CMOS Quad 2-Input OR Gate CD4071BM96
CMOS Quad 2-Input OR Gate 14-SOIC -55 to 125

CMOS Quad 2-Input OR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-25953-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25953-6-ND
Gates and Inverters 296-25953-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-25953-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25953-1-ND
Gates and Inverters 296-25953-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-25953-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25953-2-ND
Gates and Inverters 296-25953-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic Gates - 6626857P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6626857P
Logic Gates 6626857P
OR Gate Quad 2-IN CMOS 14-Pin SOIC

OR Gate Quad 2-IN CMOS 14-Pin SOIC

Supplier's Site
Logic Gates - 1626925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1626925
Logic Gates 1626925
OR Gate Quad 2-IN CMOS 14-Pin SOIC

OR Gate Quad 2-IN CMOS 14-Pin SOIC

Supplier's Site
 - CD4071BM96 - Rochester Electronics
Newburyport, MA, United States
OR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4071BM96 - 012867-CD4071BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4071BM96
012867-CD4071BM96
Logic - Logic - Gates and Inverters - CD4071BM96 012867-CD4071BM96
Manufacturer: Texas Instruments Win Source Part Number: 012867-CD4071BM96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012867-CD4071BM96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4071BM96
18V SOIC Logic IC 705-CD4071BM96
4-Ch CMOS OR Gate IC, 3-18V, 2-Input, 90ns, SOIC Product overview: CD4071BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4071BM96 can be used for catalog matching and distributor lookup.

4-Ch CMOS OR Gate IC, 3-18V, 2-Input, 90ns, SOIC Product overview: CD4071BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4071BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD4071BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4071BM96
Gates and Inverters CD4071BM96
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD4071BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4071BM96
Logic - Gates and Inverters CD4071BM96
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4071BM96
Logic Gates CD4071BM96
Logic Gates CMOS Quad 2-Input OR

Logic Gates CMOS Quad 2-Input OR

Buy Now Datasheet
Gates and Inverters - CD4071BM96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4071BM96
Gates and Inverters CD4071BM96
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4071BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4071BM96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4071BM96
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4071BM96 296-25953-6-ND 6626857P 1626925 CD4071BM96 012867-CD4071BM96 705-CD4071BM96 CD4071BM96 CD4071BM96 CD4071BM96 CD4071BM96 CD4071BM96
Product Name CD4071B CMOS Quad 2-Input OR Gate Gates and Inverters Logic Gates Logic Gates Logic - Logic - Gates and Inverters - CD4071BM96 18V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR OR; OR Or OR NOT; OR; OR Gate OR; OR GATE OR; OR Gate NOT; OR OR; OR Gate OR
Supply Voltage 3V; 10 3V ~ 18V 18 v 3 V ~ 18 V 18V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 3V ~ 18V 1.8V
Logic Family CD4000 OR CMOS; Or CMOS
Propagation Delay 120 ns 90 ns 120 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 3.4 mA 1.00E-3 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details