Texas Instruments CD4071B CMOS Quad 2-Input OR Gate CD4071BM

Description
CMOS Quad 2-Input OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4071B CMOS Quad 2-Input OR Gate - CD4071BM - Texas Instruments
Dallas, TX, United States
CD4071B CMOS Quad 2-Input OR Gate
CD4071BM
CD4071B CMOS Quad 2-Input OR Gate CD4071BM
CMOS Quad 2-Input OR Gate 14-SOIC -55 to 125

CMOS Quad 2-Input OR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Logic Gates - 2494905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2494905
Logic Gates 2494905
OR Gate 4-El, CD4071BM

OR Gate 4-El, CD4071BM

Supplier's Site
Logic Gates - 2494906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2494906
Logic Gates 2494906
OR Gate 4-El, CD4071BM

OR Gate 4-El, CD4071BM

Supplier's Site
Singapore, Singapore
18V SOIC Logic IC
705-CD4071BM
18V SOIC Logic IC 705-CD4071BM
4-ch 2-input CMOS OR Gate IC, 3-18V, SOIC Product overview: CD4071BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4071BM can be used for catalog matching and distributor lookup.

4-ch 2-input CMOS OR Gate IC, 3-18V, SOIC Product overview: CD4071BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4071BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14278-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14278-5-ND
Gates and Inverters 296-14278-5-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4071BM - 1028222-CD4071BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4071BM
1028222-CD4071BM
Logic - Logic - Gates and Inverters - CD4071BM 1028222-CD4071BM
Manufacturer: Texas Instruments Win Source Part Number: 1028222-CD4071BM Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 1028222-CD4071BM
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
 - CD4071BM - Rochester Electronics
Newburyport, MA, United States
OR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4071BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4071BM
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4071BM
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4071BM
Logic Gates CD4071BM
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Ic, Logic, 2-Input Or Gate, 14Soic; Logic Family / Base Number Texas Instruments - 29AH3574 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 2-Input Or Gate, 14Soic; Logic Family / Base Number Texas Instruments
29AH3574
Ic, Logic, 2-Input Or Gate, 14Soic; Logic Family / Base Number Texas Instruments 29AH3574
IC, LOGIC, 2-INPUT OR GATE, 14SOIC; Logic Family / Base Number:CD4071; Logic Type:OR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, LOGIC, 2-INPUT OR GATE, 14SOIC; Logic Family / Base Number:CD4071; Logic Type:OR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
TEXAS INSTRUMENTS CD4071BM OR Gate, 4 Gate, 2 Input, 6.8 mA, 3V to 18V, SOIC-14 - 815-CD4071BM - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CD4071BM OR Gate, 4 Gate, 2 Input, 6.8 mA, 3V to 18V, SOIC-14
815-CD4071BM
TEXAS INSTRUMENTS CD4071BM OR Gate, 4 Gate, 2 Input, 6.8 mA, 3V to 18V, SOIC-14 815-CD4071BM
TEXAS INSTRUMENTS CD4071BM OR Gate, 4 Gate, 2 Input, 6.8 mA, 3V to 18V, SOIC-14

TEXAS INSTRUMENTS CD4071BM OR Gate, 4 Gate, 2 Input, 6.8 mA, 3V to 18V, SOIC-14

Supplier's Site
Gates and Inverters - CD4071BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4071BM
Gates and Inverters CD4071BM
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD4071BM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4071BM
Logic - Gates and Inverters CD4071BM
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4071BM 2494905 705-CD4071BM 296-14278-5-ND 1028222-CD4071BM CD4071BM CD4071BM CD4071BM 29AH3574 815-CD4071BM CD4071BM CD4071BM
Product Name CD4071B CMOS Quad 2-Input OR Gate Logic Gates 18V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD4071BM Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Ic, Logic, 2-Input Or Gate, 14Soic; Logic Family / Base Number Texas Instruments TEXAS INSTRUMENTS CD4071BM OR Gate, 4 Gate, 2 Input, 6.8 mA, 3V to 18V, SOIC-14 Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR; OR OR; OR GATE OR NOT; OR; OR Gate OR OR OR; OR OR OR; OR Gate NOT; OR
Supply Voltage 3V; 10 18V 3V ~ 18V 3 V ~ 18 V 1.8V 18V 1.8V; 5V; 5V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Logic Family CD4000 OR CMOS CMOS; CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 6.8 mA 3.4 mA 3.4 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 54S02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901M2A - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic IC - 705-54LS26DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers