Texas Instruments CD4071B-MIL CMOS Quad 2-Input OR Gate CD4071BF

Description
CMOS Quad 2-Input OR Gate 14-CDIP -55 to 125
Request a Quote
Description
CMOS Quad 2-Input OR Gate 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4071B-MIL is a CMOS Quad 2-Input OR Gate manufactured by Texas Instruments. It features four independent OR gates, each capable of performing the positive-logic OR function. The device is available in various package types, including 14-lead hermetic dual-in-line ceramic packages, plastic dual-in-line packages, small-outline packages, and thin shrink small-outline packages. The operating temperature range for this component is from -55°C to 125°C, making it suitable for applications requiring high reliability in extreme conditions. The CD4071B-MIL is designed for use in a wide range of digital logic applications, providing flexibility and efficiency in circuit design.

Datasheet Summary
Powered by GS/AI

The CD4071B-MIL is a CMOS Quad 2-Input OR Gate manufactured by Texas Instruments. It features four independent OR gates, each capable of performing the positive-logic OR function. The device is available in various package types, including 14-lead hermetic dual-in-line ceramic packages, plastic dual-in-line packages, small-outline packages, and thin shrink small-outline packages. The operating temperature range for this component is from -55°C to 125°C, making it suitable for applications requiring high reliability in extreme conditions. The CD4071B-MIL is designed for use in a wide range of digital logic applications, providing flexibility and efficiency in circuit design.

Suppliers

Company
Product
Description
Supplier Links
CD4071B-MIL CMOS Quad 2-Input OR Gate - CD4071BF - Texas Instruments
Dallas, TX, United States
CD4071B-MIL CMOS Quad 2-Input OR Gate
CD4071BF
CD4071B-MIL CMOS Quad 2-Input OR Gate CD4071BF
CMOS Quad 2-Input OR Gate 14-CDIP -55 to 125

CMOS Quad 2-Input OR Gate 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
705-CD4071BF
Quad Logic IC 705-CD4071BF
CMOS Quad 2-Input OR Gate 14-CDIP -55 to 125 Product overview: CD4071BF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4071BF can be used for catalog matching and distributor lookup.

CMOS Quad 2-Input OR Gate 14-CDIP -55 to 125 Product overview: CD4071BF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4071BF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CD4071BF 705-CD4071BF
Product Name CD4071B-MIL CMOS Quad 2-Input OR Gate Quad Logic IC
Gate Type OR OR; OR GATE
Supply Voltage 3V; 10 18V
Logic Family CD4000
Propagation Delay 250 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
 - 54ACTQ08JRQMLV - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type DIP; Other; DIP14
View Details
3 suppliers