CMOS Quad 2-Input OR Gate 14-PDIP -55 to 125
IC OR 4-CIR 2-IN 14-PDIP
OR Gate IC 4 Channel 14-PDIP
IC GATE OR 4CH 2-INP 14DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4071BEE4 | 296-CD4071BEE4-ND | CD4071BEE4 | CD4071BEE4 |
| Product Name | CD4071B CMOS Quad 2-Input OR Gate | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | OR | OR; OR Gate | OR |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V |
| Logic Family | CD4000 | |||
| Propagation Delay | 120 ns | 90 ns | ||
| Operating Current | 0.0150 mA | 6.8 mA |