CMOS Quad 2-Input OR Gate 14-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 006194-CD4071BE
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
OR Gate IC 4 Channel 14-PDIP
CMOS OR Gate IC, 4-Element, 2-IN, 14-Pin PDIP Product overview: CD4071BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4071BE can be used for catalog matching and distributor lookup.
IC, 4000 CMOS, 4071, DIP14, 18V; Logic Family / Base Number:CD4071; Logic Type:OR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14DIP
IC GATE OR 4CH 2-INP 14DIP
1uA 3V~18V 4 90ns@15V,50pF ORGate DIP-14 Gates ROHS
IC GATE OR 4CH 2-INP 14DIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4071BE | 006194-CD4071BE | 296-2062-ND | 705-CD4071BE | CD4071BE | CD4071BE | 33AH3813 | CD4071BE | CD4071BE | CD4071BE | CD4071BE |
| Product Name | CD4071B CMOS Quad 2-Input OR Gate | Logic - Logic - Gates and Inverters - CD4071BE | Gates and Inverters | Logic IC | Gates and Inverters | Logic Gates | Ic, 4000 Cmos, 4071, Dip14, 18V; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Gates and Inverters | Logic ICs >> Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | NOT; OR; OR Gate | OR | OR; OR | OR; OR Gate | OR; OR | NOT; OR | OR; OR Gate | OR | ||
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 3V ~ 18V | 1.8V; 3V ~ 18V | 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 18V | 3V~18V | 1.8V | ||
| Logic Family | CD4000 | CD4000 | |||||||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | 90 ns | 90 ns | ||||||
| Operating Current | 0.0150 mA | 3.4 mA | 6.8 mA | 1.00E-3 mA | 3.4 mA |