CMOS Quad Exclusive-OR Gate 14-TSSOP -55 to 125
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 134006-CD4070BPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
4-Ch XOR Gate IC, CMOS, 3-18V, 14-TSSOP, Gold Plated Product overview: CD4070BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4070BPWR can be used for catalog matching and distributor lookup.
IC GATE XOR 4CH 2-INP 14TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4070BPWR | 296-14277-6-ND | 134006-CD4070BPWR | 705-CD4070BPWR | CD4070BPWR | CD4070BPWR | CD4070BPWR | CD4070BPWR | CD4070BPWR |
| Product Name | CD4070B CMOS Quad Exclusive-OR Gate | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4070BPWR | 18V TSSOP Logic IC | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | OR | XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR GATE, OR GATE | NOT; XOR | XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 3 V ~ 18 V | 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | 3V ~ 18V | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | ||||||||
| Propagation Delay | 130 ns | 100 ns | 100 ns | 100 ns | 100 ns | ||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA | 3.4 mA |