Texas Instruments CD4070B CMOS Quad Exclusive-OR Gate CD4070BNSRG4

Description
CMOS Quad Exclusive-OR Gate 14-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Exclusive-OR Gate 14-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4070B CMOS Quad Exclusive-OR Gate - CD4070BNSRG4 - Texas Instruments
Dallas, TX, United States
CD4070B CMOS Quad Exclusive-OR Gate
CD4070BNSRG4
CD4070B CMOS Quad Exclusive-OR Gate CD4070BNSRG4
CMOS Quad Exclusive-OR Gate 14-SO -55 to 125

CMOS Quad Exclusive-OR Gate 14-SO -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4070BNSRG4 - 1159734-CD4070BNSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4070BNSRG4
1159734-CD4070BNSRG4
Logic - Logic - Gates and Inverters - CD4070BNSRG4 1159734-CD4070BNSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159734-CD4070BNSRG4 Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Family Name: CD4070 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOP Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): MC14070BFELG; MC14070BFEL; MC14070BF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159734-CD4070BNSRG4
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4070
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): MC14070BFELG; MC14070BFEL; MC14070BF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 18V Logic IC
705-CD4070BNSRG4
Quad 18V Logic IC 705-CD4070BNSRG4
CMOS Quad XOR Gate IC, 4-Gate, 18V, 125°C, SOP Product overview: CD4070BNSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4070BNSRG4 can be used for catalog matching and distributor lookup.

CMOS Quad XOR Gate IC, 4-Gate, 18V, 125°C, SOP Product overview: CD4070BNSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4070BNSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
XOR Gate 4-Element 2-IN CMOS 14-Pin SOP T/R - 815-CD4070BNSRG4 - Utmel Electronic Limited
Hong Kong, China
XOR Gate 4-Element 2-IN CMOS 14-Pin SOP T/R
815-CD4070BNSRG4
XOR Gate 4-Element 2-IN CMOS 14-Pin SOP T/R 815-CD4070BNSRG4
XOR Gate 4-Element 2-IN CMOS 14-Pin SOP T/R

XOR Gate 4-Element 2-IN CMOS 14-Pin SOP T/R

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4070BNSRG4 1159734-CD4070BNSRG4 705-CD4070BNSRG4 815-CD4070BNSRG4
Product Name CD4070B CMOS Quad Exclusive-OR Gate Logic - Logic - Gates and Inverters - CD4070BNSRG4 Quad 18V Logic IC XOR Gate 4-Element 2-IN CMOS 14-Pin SOP T/R
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR
Supply Voltage 3V; 10 3 V ~ 18 V 18V 1.8V; 5V; 5V
Logic Family CD4000 CMOS CMOS; CMOS
Propagation Delay 130 ns 100 ns 100 ns 100 ns
Operating Current 0.0150 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 4086BDC - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details