Texas Instruments CD4070B CMOS Quad Exclusive-OR Gate CD4070BM96

Description
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4070B CMOS Quad Exclusive-OR Gate - CD4070BM96 - Texas Instruments
Dallas, TX, United States
CD4070B CMOS Quad Exclusive-OR Gate
CD4070BM96
CD4070B CMOS Quad Exclusive-OR Gate CD4070BM96
CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125

CMOS Quad Exclusive-OR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4070BM96
18V SOIC Logic IC 705-CD4070BM96
4-Ch CMOS XOR Gate IC, 3-18V, 100ns, SOIC Product overview: CD4070BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4070BM96 can be used for catalog matching and distributor lookup.

4-Ch CMOS XOR Gate IC, 3-18V, 100ns, SOIC Product overview: CD4070BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4070BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-31517-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31517-6-ND
Gates and Inverters 296-31517-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31517-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31517-2-ND
Gates and Inverters 296-31517-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31517-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31517-1-ND
Gates and Inverters 296-31517-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4070BM96 - 012865-CD4070BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4070BM96
012865-CD4070BM96
Logic - Logic - Gates and Inverters - CD4070BM96 012865-CD4070BM96
Manufacturer: Texas Instruments Win Source Part Number: 012865-CD4070BM96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Family Name: CD4070 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): BU4070BF; HCF4070M013TR; CD4070BCMX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 012865-CD4070BM96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Family Name: CD4070
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): BU4070BF; HCF4070M013TR; CD4070BCMX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - CD4070BM96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4070BM96
Gates and Inverters CD4070BM96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
CD4070BM96
Logic ICs >> Gates CD4070BM96
1uA 3V~18V 4 100ns@15V,50pF XORGate SOIC-14 Gates ROHS

1uA 3V~18V 4 100ns@15V,50pF XORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4070BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4070BM96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4070BM96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - CD4070BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4070BM96
Gates and Inverters CD4070BM96
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD4070BM96
Logic Gates CD4070BM96
Logic Gates CMOS Quad Exclusive- OR Gate

Logic Gates CMOS Quad Exclusive- OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - CD4070BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4070BM96
Logic - Gates and Inverters CD4070BM96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4070BM96 705-CD4070BM96 296-31517-6-ND 012865-CD4070BM96 CD4070BM96 CD4070BM96 CD4070BM96 CD4070BM96 CD4070BM96 CD4070BM96
Product Name CD4070B CMOS Quad Exclusive-OR Gate 18V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD4070BM96 Gates and Inverters Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type OR XOR; XOR GATE, OR GATE XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 3V; 10 18V 3V ~ 18V 3 V ~ 18 V 3V ~ 18V 3V~18V 1.8V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Logic Family CD4000
Propagation Delay 130 ns 100 ns 100 ns 100 ns 100 ns 100 ns
Operating Current 0.0150 mA 3.4 mA 3.4 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
 - 54LS20DMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502DA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details