CMOS Quad Exclusive-OR Gate 14-CDIP -55 to 125
CMOS Quad Exclusive-OR Gate 14-CDIP -55 to 125 Product overview: CD4070BF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4070BF can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | CD4070BF | 705-CD4070BF |
| Product Name | CD4070B-MIL CMOS Quad Exclusive-OR Gate | Quad Logic IC |
| Gate Type | OR | XOR GATE |
| Supply Voltage | 3V; 10 | 18V |
| Logic Family | CD4000 | |
| Propagation Delay | 130 ns | 100 ns |