Texas Instruments CD4070B CMOS Quad Exclusive-OR Gate CD4070BE

Description
CMOS Quad Exclusive-OR Gate 14-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Exclusive-OR Gate 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4070B CMOS Quad Exclusive-OR Gate - CD4070BE - Texas Instruments
Dallas, TX, United States
CD4070B CMOS Quad Exclusive-OR Gate
CD4070BE
CD4070B CMOS Quad Exclusive-OR Gate CD4070BE
CMOS Quad Exclusive-OR Gate 14-PDIP -55 to 125

CMOS Quad Exclusive-OR Gate 14-PDIP -55 to 125

Buy Now Datasheet
Logic Gates - 527069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
527069
Logic Gates 527069
CMOS Quad Exclusive-OR Gate CD4070BE

CMOS Quad Exclusive-OR Gate CD4070BE

Supplier's Site
Logic - Logic - Gates and Inverters - CD4070BE - 006193-CD4070BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4070BE
006193-CD4070BE
Logic - Logic - Gates and Inverters - CD4070BE 006193-CD4070BE
Manufacturer: Texas Instruments Win Source Part Number: 006193-CD4070BE Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Family Name: CD4070 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HEF4070BP,652; CD4070BCN; CD4070BCN_Q; HCF4070BEY; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Mexico, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 006193-CD4070BE
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Family Name: CD4070
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HEF4070BP,652; CD4070BCN; CD4070BCN_Q; HCF4070BEY;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Gates and Inverters - 296-14128-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14128-ND
Gates and Inverters 296-14128-ND
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
18V Logic IC
705-CD4070BE
18V Logic IC 705-CD4070BE
4-CH CMOS XOR Gates, 3-18V, 100ns, PDIP Product overview: CD4070BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4070BE can be used for catalog matching and distributor lookup.

4-CH CMOS XOR Gates, 3-18V, 100ns, PDIP Product overview: CD4070BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4070BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - CD4070BE - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4070BE
Logic - Gates and Inverters CD4070BE
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4070BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4070BE
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4070BE
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - CD4070BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4070BE
Gates and Inverters CD4070BE
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now
Gates and Inverters - CD4070BE - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4070BE
Gates and Inverters CD4070BE
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4070BE
Logic Gates CD4070BE
Logic Gates Quad Exclusive

Logic Gates Quad Exclusive

Buy Now Datasheet
Ic, 4000 Cmos, 4070, Dip14, 18V; Logic Family / Base Number Texas Instruments - 33AH3811 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Cmos, 4070, Dip14, 18V; Logic Family / Base Number Texas Instruments
33AH3811
Ic, 4000 Cmos, 4070, Dip14, 18V; Logic Family / Base Number Texas Instruments 33AH3811
IC, 4000 CMOS, 4070, DIP14, 18V; Logic Family / Base Number:CD4070; Logic Type:XOR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 4000 CMOS, 4070, DIP14, 18V; Logic Family / Base Number:CD4070; Logic Type:XOR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
CD4070BE
Logic ICs >> Gates CD4070BE
1uA 3V~18V 4 100ns@15V,50pF XORGate DIP-14 Gates ROHS

1uA 3V~18V 4 100ns@15V,50pF XORGate DIP-14 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4070BE 527069 006193-CD4070BE 296-14128-ND 705-CD4070BE CD4070BE CD4070BE CD4070BE CD4070BE CD4070BE 33AH3811 CD4070BE
Product Name CD4070B CMOS Quad Exclusive-OR Gate Logic Gates Logic - Logic - Gates and Inverters - CD4070BE Gates and Inverters 18V Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates Ic, 4000 Cmos, 4070, Dip14, 18V; Logic Family / Base Number Texas Instruments Logic ICs >> Gates
Gate Type OR XOR; Xor NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR GATE, OR GATE NOT; XOR XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR; XOR
Supply Voltage 3V; 10 18 v 3 V ~ 18 V 3V ~ 18V 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V 1.8V; 3V ~ 18V 3V ~ 18V 18V 3V~18V
Logic Family CD4000 CMOS; Xor CMOS
Propagation Delay 130 ns 100 ns 100 ns 100 ns 100 ns 100 ns 100 ns
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA 3.4 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT30 High Speed CMOS Logic 8-Input NAND Gate - 5962-8974601CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 5450FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers