Inverter IC 6 Channel 14-TSSOP
6-Ch CMOS Inverter IC, 3-18V, 125°C, TSSOP Product overview: CD4069UBPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4069UBPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1159728-CD4069UBPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel 14-TSSOP
LOGIC, CMOS HEX INVERTER 20V, 14TSSOP; Logic Family / Base Number:CD4069; Logic Type:Inverter; Output Current:6.8mA; No. of Inputs:6; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic ICRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-32906-5-ND | 705-CD4069UBPW | 1159728-CD4069UBPW | CD4069UBPW | CD4069UBPW | 26AJ5419 |
| Product Name | Gates and Inverters | 18V TSSOP Logic IC | Logic - Logic - Gates and Inverters - CD4069UBPW | Logic - Gates and Inverters | Gates and Inverters | Logic, Cmos Hex Inverter 20V, 14Tssop; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | NOT; Inverter |
| Supply Voltage | 3V ~ 18V | 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V; 3V ~ 18V | 18V | |
| Inputs | 1 | 1 | 1 | 6 | ||
| Propagation Delay | 50 ns | 50 ns | ||||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA |