Texas Instruments Logic - Logic - Gates and Inverters - CD4069UBMG4 CD4069UBMG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159727-CD4069UBMG4 Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Logic Level - Low: 1 V ~ 2.5 V Logic Level - High: 4 V ~ 12.5 V Family Name: CD4069 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): BU4069UBF-E2; BU4069UBF; MC14069UBDR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159727-CD4069UBMG4 Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Logic Level - Low: 1 V ~ 2.5 V Logic Level - High: 4 V ~ 12.5 V Family Name: CD4069 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): BU4069UBF-E2; BU4069UBF; MC14069UBDR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD4069UBMG4 - 1159727-CD4069UBMG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4069UBMG4
1159727-CD4069UBMG4
Logic - Logic - Gates and Inverters - CD4069UBMG4 1159727-CD4069UBMG4
Manufacturer: Texas Instruments Win Source Part Number: 1159727-CD4069UBMG4 Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF Logic Level - Low: 1 V ~ 2.5 V Logic Level - High: 4 V ~ 12.5 V Family Name: CD4069 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): BU4069UBF-E2; BU4069UBF; MC14069UBDR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1159727-CD4069UBMG4
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Logic Level - Low: 1 V ~ 2.5 V
Logic Level - High: 4 V ~ 12.5 V
Family Name: CD4069
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): BU4069UBF-E2; BU4069UBF; MC14069UBDR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4069UBMG4
18V SOIC Logic IC 705-CD4069UBMG4
CMOS Hex Inverter, 6 Circuits, SOIC, 18V Max Product overview: CD4069UBMG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4069UBMG4 can be used for catalog matching and distributor lookup.

CMOS Hex Inverter, 6 Circuits, SOIC, 18V Max Product overview: CD4069UBMG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4069UBMG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1159727-CD4069UBMG4 705-CD4069UBMG4
Product Name Logic - Logic - Gates and Inverters - CD4069UBMG4 18V SOIC Logic IC
Gate Type NOT; Inverter NOT; Buffer, Inverter
Supply Voltage 3 V ~ 18 V 18V
Logic Family CMOS
Inputs 6 1
Propagation Delay 50 ns 110 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 38510/38302B2A - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 74ABT00DB,118-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Logic Gates - 2222724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details