Texas Instruments High-Performance Analog 18V SOIC Logic IC CD4069UBM96G4

Description
CMOS Hex Inverter, 6-Bit, 18V, SOIC, 125°C Product overview: CD4069UBM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4069UBM96G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Hex Inverter, 6-Bit, 18V, SOIC, 125°C Product overview: CD4069UBM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4069UBM96G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V SOIC Logic IC
705-CD4069UBM96G4
18V SOIC Logic IC 705-CD4069UBM96G4
CMOS Hex Inverter, 6-Bit, 18V, SOIC, 125°C Product overview: CD4069UBM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4069UBM96G4 can be used for catalog matching and distributor lookup.

CMOS Hex Inverter, 6-Bit, 18V, SOIC, 125°C Product overview: CD4069UBM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4069UBM96G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD4069UBM96G4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD4069UBM96G4-ND
Gates and Inverters CD4069UBM96G4-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4069UBM96G4 - 1159726-CD4069UBM96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4069UBM96G4
1159726-CD4069UBM96G4
Logic - Logic - Gates and Inverters - CD4069UBM96G4 1159726-CD4069UBM96G4
Manufacturer: Texas Instruments Win Source Part Number: 1159726-CD4069UBM96G 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159726-CD4069UBM96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Logic - Gates and Inverters - CD4069UBM96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4069UBM96G4
Logic - Gates and Inverters CD4069UBM96G4
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD4069UBM96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4069UBM96G4
Gates and Inverters CD4069UBM96G4
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-CD4069UBM96G4 CD4069UBM96G4-ND 1159726-CD4069UBM96G4 CD4069UBM96G4 CD4069UBM96G4
Product Name 18V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD4069UBM96G4 Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 18V 3V ~ 18V 4V ~ 12.5V (Low), 1V ~ 2.5V (High) 1.8V; 3V ~ 18V
Inputs 1 1 1
Propagation Delay 50 ns 50 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Gate Drivers - 1EDN8511B - Lingto Electronic Limited
Specs
Gate Type Buffer/Driver
Logic Family N-Channel, P-Channel MOSFET
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Gates and Inverters - 1727-74AHC1GU04GZ-Q10YLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details