Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 000232-CD4069UBM96
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
6-Element CMOS Inverter IC, SOIC, 3-18V Product overview: CD4069UBM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4069UBM96 can be used for catalog matching and distributor lookup.
IC, HEX INVERTER, SOIC-14; Logic Family / Base Number:CD4069; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:CD4000; RoHS Compliant: Yes
6 50ns@15V,50pF 1uA 3V~18V SOIC-14 Inverters ROHS
IC INVERTER 6CH 6-INP 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-14476-6-ND | 000232-CD4069UBM96 | 705-CD4069UBM96 | CD4069UBM96 | 33AH3810 | CD4069UBM96 | CD4069UBM96 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4069UBM96 | 18V SOIC Logic IC | Gates and Inverters | Ic, Hex Inverter, Soic-14; Logic Family / Base Number Texas Instruments | Logic ICs >> Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 18V | 1.8V; 3V ~ 18V | 18V | 3V~18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) |
| Inputs | 1 | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 50 ns | 50 ns | 110 ns | 50 ns | |||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA | 3.4 mA | 3.4 mA |