CMOS 8-Input NAND/AND Gate 14-TSSOP -55 to 125
NAND/AND Gate Configurable 1 Circuit 8 Input 14-TSSOP
NAND/AND Gate Configurable 1 Circuit 8 Input 14-TSSOP
NAND/AND Gate Configurable 1 Circuit 8 Input 14-TSSOP
CMOS 8-Input NAND Gate IC, 14-TSSOP, 18V, 6.8mA Product overview: CD4068BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 6.8mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, 6.8mA, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4068BPWR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1219882-CD4068BPWR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 4000B
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND/AND Gate
Number of Inputs: 8
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Voltage - Supply: 3V ~ 18V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -CD4068BPWRG4,-CD406
Base Product Number: CD4068
NAND/AND Gate Configurable 1 Circuit 8 Input 14-TSSOP
Logic Gates CMOS 8-Input NAND/ AND Gate
IC 8INPUT NAND/AND GATE 14TSSOP
IC 8INPUT NAND/AND GATE 14TSSOP
IC 8INPUT NAND/AND GATE 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4068BPWR | 296-31516-6-ND | 770-CD4068BPWR | 1219882-CD4068BPWR | CD4068BPWR | CD4068BPWR | CD4068BPWR | CD4068BPWR | CD4068BPWR |
| Product Name | CD4068B CMOS 8-Input NAND/AND Gate | Gates and Inverters - Multi-Function, Configurable | 18V 6.8mA TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NAND | AND; NAND | NAND; NAND GATE | NOT; NAND; NAND/AND Gate | NAND; NAND/AND Gate | AND; NAND; NAND/AND Gate | NOT; NAND | NAND | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 3V ~ 18V | |||
| Logic Family | CD4000 | ||||||||
| Operating Current | 0.0150 mA | 6.8 mA | 6.8 mA | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |