CMOS 8-Input NAND/AND Gate 14-TSSOP -55 to 125
NAND/AND Gate Configurable 1 Circuit 8 Input 14-TSSOP
CMOS 8-Input NAND Gate IC, 14-TSSOP, 3-18V Product overview: CD4068BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4068BPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1159722-CD4068BPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
AND/NAND Gate, 4000/14000/40000 Series, 1-Func, 8-Input, CMOS, PDSO14
IC 8INPUT NAND/AND GATE 14TSSOP
IC 8INPUT NAND/AND GATE 14TSSOP
Logic Gates CMOS 8-Input NAND/ AND Gate
NAND/AND Gate Configurable 1 Circuit 8 Input 14-TSSOP
LOGIC, 8INPUT NAND/AND GATE, 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4068BPW | 296-CD4068BPW-ND | 770-CD4068BPW | 1159722-CD4068BPW | CD4068BPW | CD4068BPW | CD4068BPW | CD4068BPW | CD4068BPW | 815-CD4068BPW |
| Product Name | CD4068B CMOS 8-Input NAND/AND Gate | Gates and Inverters - Multi-Function, Configurable | 18V TSSOP Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4068BPW | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable | LOGIC, 8INPUT NAND/AND GATE, 14TSSOP | |
| Gate Type | NAND | AND; NAND | NAND; NAND GATE | NOT | AND; NAND | NAND | NOT; NAND | NAND; NAND/AND Gate | AND; NAND | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 5V; 5V | |||||
| Logic Family | CD4000 | CMOS | CMOS | CMOS; CMOS | ||||||
| Operating Current | 0.0150 mA | 6.8 mA | 6.8 mA | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |