NAND/AND Gate Configurable 1 Circuit 8 Input 14-SOIC
IC 8INPUT NAND/AND GATE 14-SOIC
IC 8INPUT NAND/AND GATE 14-SOIC
NAND/AND Gate Configurable 1 Circuit 8 Input 14-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4068BMT-ND | CD4068BMT | CD4068BMT | CD4068BMT |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; NAND | NAND | NOT; NAND | NAND; NAND/AND Gate |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | ||
| Output Type | Single-Ended | Single-Ended | Single-Ended | |
| Inputs | 8 | 8 | 8 | |
| Low Level Output Current (Sink) | 6.8 mA | 6.8 mA |