CMOS 8-Input NAND/AND Gate 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 122490-CD4068BM96
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND/AND Gate
Number of Inputs: 8
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
NAND/AND Gate Configurable 1 Circuit 8 Input 14-SOIC
NAND/AND Gate Configurable 1 Circuit 8 Input 14-SOIC
NAND/AND Gate Configurable 1 Circuit 8 Input 14-SOIC
CMOS 8-Input NAND/AND Gate, 14-SOIC, 3-18V Product overview: CD4068BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4068BM96 can be used for catalog matching and distributor lookup.
IC NAND/AND GATE 8-IN 14-SOIC
IC NAND/AND GATE 8-IN 14-SOIC
IC NAND/AND GATE 8-IN 14-SOIC
Logic Gates CMOS 8-Input NAND/ AND Gate
AND/NAND GATE, SINGLE, 8 I/P, SOIC-14; Logic Family / Base Number:CD4068; Logic Type:AND / NAND; Output Current:-; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
NAND/AND Gate Configurable 1 Circuit 8 Input 14-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4068BM96 | 122490-CD4068BM96 | 296-15355-1-ND | 770-CD4068BM96 | CD4068BM96 | CD4068BM96 | CD4068BM96 | CD4068BM96 | 26AJ5418 | CD4068BM96 |
| Product Name | CD4068B CMOS 8-Input NAND/AND Gate | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4068BM96 | Gates and Inverters - Multi-Function, Configurable | 18V SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | And/nand Gate, Single, 8 I/p, Soic-14; Logic Family / Base Number Texas Instruments | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NAND | NOT; NAND; NAND/AND Gate | AND; NAND | NAND; NAND GATE, Mux, NOR GATE | AND; NAND; NAND/AND Gate | NAND | NOT; NAND | AND; NAND; AND / NAND | NAND; NAND/AND Gate | |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 3V ~ 18V | 18V | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | |||
| Logic Family | CD4000 | |||||||||
| Operating Current | 0.0150 mA | 6.8 mA | 6.8 mA | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |