Texas Instruments CD4068B-MIL CMOS 8-Input NAND/AND Gate CD4068BF

Description
CMOS 8-Input NAND/AND Gate 14-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Input NAND/AND Gate 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4068B-MIL CMOS 8-Input NAND/AND Gate - CD4068BF - Texas Instruments
Dallas, TX, United States
CD4068B-MIL CMOS 8-Input NAND/AND Gate
CD4068BF
CD4068B-MIL CMOS 8-Input NAND/AND Gate CD4068BF
CMOS 8-Input NAND/AND Gate 14-CDIP -55 to 125

CMOS 8-Input NAND/AND Gate 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
CMOS 8-Input NAND/AND Gate 14-CDIP -55 to 125 Product overview: CD4068BF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4068BF can be used for catalog matching and distributor lookup.

CMOS 8-Input NAND/AND Gate 14-CDIP -55 to 125 Product overview: CD4068BF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4068BF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4068BF - 1159719-CD4068BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4068BF
1159719-CD4068BF
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4068BF 1159719-CD4068BF
Manufacturer: Texas Instruments Win Source Part Number: 1159719-CD4068BF Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159719-CD4068BF
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - Multi-Function, Configurable - CD4068BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4068BF
Gates and Inverters - Multi-Function, Configurable CD4068BF
AND/NAND Gate Configurable 1 Circuit 8 Input 14-CDIP

AND/NAND Gate Configurable 1 Circuit 8 Input 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4068BF 770-CD4068BF 1159719-CD4068BF CD4068BF
Product Name CD4068B-MIL CMOS 8-Input NAND/AND Gate Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4068BF Gates and Inverters - Multi-Function, Configurable
Gate Type NAND NAND; NAND GATE NOT AND; NAND; AND/NAND Gate
Supply Voltage 3V; 10 18V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS
Operating Current 0.0150 mA 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4007UBDMQB - Rochester Electronics
Texas Instruments
Specs
IC Package Type DIP; Other; CDIP14
View Details
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details