Texas Instruments SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 74CB3Q3253DBQRE4

Description
Dual 1-of-4 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-SSOP -40 to 85
Request a Quote
Description
Dual 1-of-4 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CB3Q3253 is a dual 1-of-4 FET multiplexer/demultiplexer designed for low-voltage applications, operating at 2.5-V to 3.3-V. It features a high-bandwidth data path capable of handling frequencies up to 500 MHz and supports rail-to-rail switching on data I/O ports. The device has a low ON-state resistance of approximately 4,Ѷ, which minimizes propagation delay and signal distortion. It is bidirectional and allows for near-zero propagation delay, making it suitable for high-speed data applications. The SN74CB3Q3253 is 5-V tolerant on its I/Os, enabling compatibility with a range of signal levels from 0 to 5 V. It operates with low power consumption, drawing about 0.6 mA typically. The device also includes features such as undershoot clamp diodes on data and control inputs, partial power-down mode operation, and robust ESD performance, tested to 2000-V HBM and 1000-V CDM standards. It is available in multiple package options, including SSOP, TVSOP, and TSSOP, making it versatile for various design requirements. Applications include video broadcasting and communications systems.

Datasheet Summary
Powered by GS/AI

The SN74CB3Q3253 is a dual 1-of-4 FET multiplexer/demultiplexer designed for low-voltage applications, operating at 2.5-V to 3.3-V. It features a high-bandwidth data path capable of handling frequencies up to 500 MHz and supports rail-to-rail switching on data I/O ports. The device has a low ON-state resistance of approximately 4,Ѷ, which minimizes propagation delay and signal distortion. It is bidirectional and allows for near-zero propagation delay, making it suitable for high-speed data applications. The SN74CB3Q3253 is 5-V tolerant on its I/Os, enabling compatibility with a range of signal levels from 0 to 5 V. It operates with low power consumption, drawing about 0.6 mA typically. The device also includes features such as undershoot clamp diodes on data and control inputs, partial power-down mode operation, and robust ESD performance, tested to 2000-V HBM and 1000-V CDM standards. It is available in multiple package options, including SSOP, TVSOP, and TSSOP, making it versatile for various design requirements. Applications include video broadcasting and communications systems.

Suppliers

Company
Product
Description
Supplier Links
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3253DBQRE4 - Texas Instruments
Dallas, TX, United States
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch
74CB3Q3253DBQRE4
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 74CB3Q3253DBQRE4
Dual 1-of-4 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-SSOP -40 to 85

Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-SSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Analog Multiplexers
Product Number 74CB3Q3253DBQRE4
Product Name SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
Ron 4.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3.6V 64mA SSOP Analog Switch and Multiplexer IC - 743-74CBTLV16211DLG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DCKRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers