TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CD4056BNSRE4 -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
CD4056BNSRE4
Description
LCD Driver 16-SO
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 16-SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CD4056BNSRE4-ND |
CD4056BNSRE4 |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
BCD
|
BCD
|
|
Supply Voltage
|
Other; 3V ~ 18V
|
1.8V; Other; 3V ~ 18V
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Package Type
QFN-24
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Features
RoHS
Package Type
WLCSP; WLCSP-20-P1
Pins
20 #
View Details