Texas Instruments High-Performance Analog Display Drivers CD4056BNSR

Description
LCD Driver 16-SO
Request a Quote Datasheet
Description
LCD Driver 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - CD4056BNSR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
CD4056BNSR-ND
Display Drivers CD4056BNSR-ND
LCD Driver 16-SO

LCD Driver 16-SO

Buy Now Datasheet
PMIC - PMIC - Display Drivers - CD4056BNSR - 127105-CD4056BNSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD4056BNSR
127105-CD4056BNSR
PMIC - PMIC - Display Drivers - CD4056BNSR 127105-CD4056BNSR
Manufacturer: Texas Instruments Win Source Part Number: 127105-CD4056BNSR Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 0.04μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127105-CD4056BNSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LCD
Digits or Characters: 1 Digit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 0.04μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - CD4056BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD4056BNSR
Display Drivers CD4056BNSR
LCD Driver 16-SO

LCD Driver 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number CD4056BNSR-ND 127105-CD4056BNSR CD4056BNSR
Product Name Display Drivers PMIC - PMIC - Display Drivers - CD4056BNSR Display Drivers
Technology BCD BCD
Supply Voltage Other; 3V ~ 18V Other; 3 V ~ 18 V 1.8V; Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders, Decoders, Converters - 54LS348/BEA - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Interface Transceiver IC - 722-SI2457-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details