Manufacturer: Texas Instruments
Win Source Part Number: 000228-CD4056BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LCD
Digits or Characters: 1 Digit
Family Name: CD4056
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 0.04μA
Alternative Parts (Cross-Reference): HCF4056BM1; HCF4056M013TR; CD4056BF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
LCD Drivers CMOS BCD-to-7-Seg LCD Dec/Driver
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-31512-2-ND | 000228-CD4056BM96 | CD4056BM96 | CD4056BM96 |
| Product Name | Display Drivers | PMIC - PMIC - Display Drivers - CD4056BM96 | Display Drivers | LCD Drivers |
| Technology | BCD | BCD | ||
| Supply Voltage | Other; 3V ~ 18V | Other; 3 V ~ 18 V | 1.8V; Other; 3V ~ 18V | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |