Texas Instruments High-Performance Analog Display Drivers CD4056BE

Description
LCD Driver 16-PDIP
Request a Quote Datasheet
Description
LCD Driver 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-14118-5-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-14118-5-ND
Display Drivers 296-14118-5-ND
LCD Driver 16-PDIP

LCD Driver 16-PDIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - CD4056BE - 012856-CD4056BE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD4056BE
012856-CD4056BE
PMIC - PMIC - Display Drivers - CD4056BE 012856-CD4056BE
Manufacturer: Texas Instruments Win Source Part Number: 012856-CD4056BE Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 0.04μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 012856-CD4056BE
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LCD
Digits or Characters: 1 Digit
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 0.04μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Ic, Logic, Decoder/drvr Lcd, 16Dip; No. Of Digits Texas Instruments - 36AJ8537 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Decoder/drvr Lcd, 16Dip; No. Of Digits Texas Instruments
36AJ8537
Ic, Logic, Decoder/drvr Lcd, 16Dip; No. Of Digits Texas Instruments 36AJ8537
IC, LOGIC, DECODER/DRVR LCD, 16DIP; No. of Digits:1; No. of Segments:7; Driver Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Interface Type:CMOS; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

IC, LOGIC, DECODER/DRVR LCD, 16DIP; No. of Digits:1; No. of Segments:7; Driver Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Interface Type:CMOS; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Display Drivers - CD4056BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD4056BE
Display Drivers CD4056BE
LCD Driver 16-PDIP

LCD Driver 16-PDIP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-14118-5-ND 012856-CD4056BE 36AJ8537 CD4056BE
Product Name Display Drivers PMIC - PMIC - Display Drivers - CD4056BE Ic, Logic, Decoder/drvr Lcd, 16Dip; No. Of Digits Texas Instruments Display Drivers
Technology BCD BCD
Supply Voltage Other; 3V ~ 18V Other; 3 V ~ 18 V Other; 3V 1.8V; Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; 16-PDIP DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923074 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
# of Tx 4 #
View Details
Interface Transceiver IC - 704-74ABT244N,602 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
 - 26LS31JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers