TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CD4055BPW -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
CD4055BPW
Description
LCD Driver 16-TSSOP
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 16-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
296-CD4055BPW-ND |
CD4055BPW |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
BCD
|
BCD
|
|
Supply Voltage
|
Other; 3V ~ 18V
|
1.8V; Other; 3V ~ 18V
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Allegro MicroSystems Inc.
Features
RoHS
Package Type
LCC28
View Details
Technology
Bus
Device Type
Sensor Interface
Package Type
28-CLCC
View Details
Device Type
Buffer
Features
RoHS
Supply Voltage
Other; +7.0
View Details
2 suppliers