Texas Instruments Integrated Circuits (ICs) - PMIC - Display Drivers CD4055BPW

Description
Win Source Part Number: 1051308-CD4055BPW Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 90 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 40 nA Display Type: LCD Digits or Characters: 1 Digit Voltage - Supply: 3V ~ 18V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4056BPW; CD4056BPWR; CD4511BPWR; MC74VHCT138ADTRG; MC74HCT138ADTR2G; 74LVX138MTC; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD4055BPW-ND,CD4055B PWE4-ND,2156-CD4055B PW,296-32899-5-ND,CD 4055BPWE4,CD4055BPWG 4,296-32899-5,296-CD 4055BPW,CD4055BPWG4- ND,TEXTISCD4055BPW Base Product Number: CD4055
Request a Quote Datasheet
Description
Win Source Part Number: 1051308-CD4055BPW Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 90 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 40 nA Display Type: LCD Digits or Characters: 1 Digit Voltage - Supply: 3V ~ 18V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4056BPW; CD4056BPWR; CD4511BPWR; MC74VHCT138ADTRG; MC74HCT138ADTR2G; 74LVX138MTC; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD4055BPW-ND,CD4055B PWE4-ND,2156-CD4055B PW,296-32899-5-ND,CD 4055BPWE4,CD4055BPWG 4,296-32899-5,296-CD 4055BPW,CD4055BPWG4- ND,TEXTISCD4055BPW Base Product Number: CD4055
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1051308-CD4055BPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1051308-CD4055BPW
Integrated Circuits (ICs) - PMIC - Display Drivers 1051308-CD4055BPW
Win Source Part Number: 1051308-CD4055BPW Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 90 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 40 nA Display Type: LCD Digits or Characters: 1 Digit Voltage - Supply: 3V ~ 18V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4056BPW; CD4056BPWR; CD4511BPWR; MC74VHCT138ADTRG; MC74HCT138ADTR2G; 74LVX138MTC; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD4055BPW-ND,CD4055B PWE4-ND,2156-CD4055B PW,296-32899-5-ND,CD 4055BPWE4,CD4055BPWG 4,296-32899-5,296-CD 4055BPW,CD4055BPWG4- ND,TEXTISCD4055BPW Base Product Number: CD4055

Win Source Part Number: 1051308-CD4055BPW
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Configuration: 7 Segment
Interface: BCD
Current - Supply: 40 nA
Display Type: LCD
Digits or Characters: 1 Digit
Voltage - Supply: 3V ~ 18V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD4056BPW; CD4056BPWR; CD4511BPWR; MC74VHCT138ADTRG; MC74HCT138ADTR2G; 74LVX138MTC;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD4055BPW-ND,CD4055BPWE4-ND,2156-CD4055BPW,296-32899-5-ND,CD4055BPWE4,CD4055BPWG4,296-32899-5,296-CD4055BPW,CD4055BPWG4-ND,TEXTISCD4055BPW
Base Product Number: CD4055

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1051308-CD4055BPW
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060271 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details