TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CD4055BNSRE4 -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
CD4055BNSRE4
Description
LCD Driver 16-SO
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 16-SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CD4055BNSRE4-ND |
CD4055BNSRE4 |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
BCD
|
BCD
|
|
Supply Voltage
|
Other; 3V ~ 18V
|
1.8V; Other; 3V ~ 18V
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC
View Details
2 suppliers
Allegro MicroSystems Inc.
Supply Voltage
Other; 4.5V
# of Devices
1 #
Pins
18 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Technology
RS232
Device Type
Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features
RoHS
View Details