TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CD4055BNSR -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
CD4055BNSR
Description
LCD Driver 16-SO
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 16-SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CD4055BNSR-ND |
CD4055BNSR |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
BCD
|
BCD
|
|
Supply Voltage
|
Other; 3V ~ 18V
|
1.8V; Other; 3V ~ 18V
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS232
Device Type
Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features
RoHS; ESD Protected
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Allegro MicroSystems Inc.
Device Type
Transceiver
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
Tube/Rail
View Details
2 suppliers