Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - CD4055BE CD4055BE

Description
Manufacturer: Texas Instruments Win Source Part Number: 079857-CD4055BE Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 0.04μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 079857-CD4055BE Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 0.04μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - CD4055BE - 079857-CD4055BE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD4055BE
079857-CD4055BE
PMIC - PMIC - Display Drivers - CD4055BE 079857-CD4055BE
Manufacturer: Texas Instruments Win Source Part Number: 079857-CD4055BE Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 0.04μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079857-CD4055BE
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LCD
Digits or Characters: 1 Digit
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 0.04μA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - 296-14275-5-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-14275-5-ND
Display Drivers 296-14275-5-ND
LCD Driver 16-PDIP

LCD Driver 16-PDIP

Buy Now Datasheet
Display Drivers - CD4055BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD4055BE
Display Drivers CD4055BE
LCD Driver 16-PDIP

LCD Driver 16-PDIP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 079857-CD4055BE 296-14275-5-ND CD4055BE
Product Name PMIC - PMIC - Display Drivers - CD4055BE Display Drivers Display Drivers
Supply Voltage Other; 3 V ~ 18 V Other; 3V ~ 18V 1.8V; Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface module - 289-436 - WAGO
Specs
Device Type Sensor Interface
View Details