TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CD4054BPWRG4 -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
CD4054BPWRG4
Description
LCD Driver 16-TSSOP
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 16-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CD4054BPWRG4-ND |
CD4054BPWRG4 |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Supply Voltage
|
Other; 3V ~ 18V
|
1.8V; Other; 3V ~ 18V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
5 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Features
RoHS
Package Type
PG-TSDSO-14
Pins
14 #
View Details