TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CD4054BPWR -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
CD4054BPWR
Description
LCD Driver 16-TSSOP
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 16-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CD4054BPWR-ND |
CD4054BPWR |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Supply Voltage
|
Other; 3V ~ 18V
|
1.8V; Other; 3V ~ 18V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Technology
RS485
Device Type
Transceiver; Transceiver
Features
RoHS
View Details