TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CD4054BNSR -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
CD4054BNSR
Description
LCD Driver 16-SO
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 16-SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CD4054BNSR-ND |
CD4054BNSR |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Supply Voltage
|
Other; 3V ~ 18V
|
1.8V; Other; 3V ~ 18V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface; Storage Interface
Features
RoHS
Operating Temperature
-40 C (-40 F)
View Details
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
5V; Other; 3.3V, 5V
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details