The CD4050B-MIL is a CMOS hex non-inverting buffer and converter designed for logic-level conversion using a single supply voltage. It can handle high-to-low logic level conversions and is capable of driving two TTL or DTL loads directly. The device features a maximum input current of 1 ¬µA at 18 V across the full package temperature range, with a quiescent current tested at 20 V. It operates within a temperature range of -55¬8C to 125¬8C, making it suitable for military applications. The CD4050B-MIL is available in a 16-pin CDIP package, providing flexibility for various circuit designs. This product is ideal for applications requiring CMOS to DTL or TTL conversion, as well as for use as CMOS current sink or source drivers.
CMOS Hex Non-Inverting Buffer/Converter 16-CDIP -55 to 125
CMOS Hex Non-Inverting Buffer/Converter 16-CDIP -55 to 125 Product overview: CD4050BF from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD4050BF can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD4050BF | 704-CD4050BF |
| Product Name | CD4050B-MIL CMOS Hex Non-Inverting Buffer/Converter | Interface Transceiver IC |
| Technology | CD4000 |