The CD4049UBPW is a hex inverting buffer designed for CMOS to TTL logic-level conversion, fabricated in a 16-pin TSSOP package measuring 5.00mm × 4.40mm. It operates over a temperature range of -55°C to 125°C and provides high sink current capability to drive two TTL loads directly, with a maximum output low current of 3.3mA at VCC = 5V. The device supports input voltages exceeding the supply voltage during level shifting applications and maintains a maximum input current of 1µA at 18V across the full temperature range. The part is RoHS compliant and features a lead finish of NIPDAU with a minimum moisture sensitivity level of 1 and a peak reflow temperature rating of 260°C.
CMOS Hex Inverting Buffer/Converter 16-TSSOP -55 to 125
Inverter, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD4049UBPW | CD4049UBPW |
| Product Name | CD4049UB CMOS Hex Inverting Buffer/Converter | |
| Technology | CD4000 | |
| Device Type | Buffer | |
| Features | RoHS | RoHS |