IC INV 6-CIR 6-IN 16-SO
IC Channel
Inverter IC 6 Channel 16-SO
IC INVERTER 6CH 6-INP 16SO
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-CD4049UBNS-ND | CD4049UBNS | CD4049UBNS | CD4049UBNS |
| Product Name | Gates and Inverters | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Inputs | 6 | 6 | ||
| Propagation Delay | 90 ns | |||
| Low Level Output Current (Sink) | 8 mA |