Inverter IC 6 Channel 16-PDIP
IC INVERTER 6CH 6-INP 16DIP
IC INVERTER 6CH 1-INP 16DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-36087-5-ND | CD4049UBEE4 | CD4049UBEE4 | CD4049UBEE4 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V; 3V ~ 18V | 1.8V |
| Inputs | 1 | 1 | ||
| Propagation Delay | 50 ns | |||
| Low Level Output Current (Sink) | 4.3 mA | 24 mA |