Inverter IC 6 Channel 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 006180-CD4049UBE
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4.3mA, 24mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
6-CH Inverting Buffer/Converter, CMOS, 20V, PDIP Product overview: CD4049UBE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBE can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 16DIP
6 50ns@15V,50pF 4uA 3V~18V DIP-16 Inverters ROHS
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-2055-5-ND | 1977107 | 006180-CD4049UBE | 705-CD4049UBE | CD4049UBE | CD4049UBE | CD4049UBE |
| Product Name | Gates and Inverters | Inverters ICs | Logic - Logic - Gates and Inverters - CD4049UBE | 20V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic ICs >> Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | Buffer/Driver; Buffer, Inverter, Inverting | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 20V | 1.8V | 3V~18V | 1.8V; 3V ~ 18V | |
| Inputs | 1 | 6 | 1 | 1 | |||
| Propagation Delay | 50 ns | 50 ns | 50 ns | 50 ns | |||
| Low Level Output Current (Sink) | 4.3 mA | 24 mA | 24 mA |