Inverter IC 6 Channel 16-SOIC
Inverter IC 6 Channel 16-SOIC
Inverter IC 6 Channel 16-SOIC
6-Ch CMOS Inverter IC, 3-18V, SOIC, -55 to 125C Product overview: CD4049UBDR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 012844-CD4049UBDR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4.3mA, 24mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC INVERTER 6CH 1-INP 16SOIC
IC INVERTER 6CH 6-INP 16SOIC
6 50ns@15V,50pF 4uA 3V~18V SOIC-16 Inverters ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-31502-2-ND | 705-CD4049UBDR | 012844-CD4049UBDR | CD4049UBDR | CD4049UBDR | CD4049UBDR | CD4049UBDR |
| Product Name | Gates and Inverters | 18V SOIC Logic IC | Logic - Logic - Gates and Inverters - CD4049UBDR | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic ICs >> Inverters |
| Gate Type | NOT | NOT; Inverter, Buffer, Inverting | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 3V ~ 18V | 20V | 3 V ~ 18 V | 1.8V | 1.8V; 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 3V~18V |
| Inputs | 1 | 6 | 6 | 1 | |||
| Propagation Delay | 50 ns | 50 ns | 50 ns | 50 ns | |||
| Low Level Output Current (Sink) | 4.3 mA | 24 mA | 24 mA | 24 mA |