CMOS Multifunction Expandable 8-Input Gate 16-TSSOP -55 to 125
CMOS 8-Input Multifunction Gate, 18V, 300ns, TSSOP Product overview: CD4048BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4048BPW can be used for catalog matching and distributor lookup.
Multifunction Expandable Configurable 1 Circuit 8 Input 16-TSSOP
IC 8IN GATE EXPND MULTI 16TSSOP
Multifunction Expandable Configurable 1 Circuit 8 Input 16-TSSOP
IC 8IN GATE EXPND MULTI 16TSSOP
Logic Gates CMOS Multifunction Exp 8-Input
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4048BPW | 770-CD4048BPW | 296-46505-5-ND | CD4048BPW | CD4048BPW | CD4048BPW | CD4048BPW |
| Product Name | CD4048B CMOS Multifunction Expandable 8-Input Gate | 18V TSSOP Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | |||
| Logic Family | CD4000 | ||||||
| Propagation Delay | 300 ns | 300 ns | |||||
| Operating Current | 0.0150 mA | 6.8 mA | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |