Texas Instruments CD4048B CMOS Multifunction Expandable 8-Input Gate CD4048BM

Description
CMOS Multifunction Expandable 8-Input Gate 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Multifunction Expandable 8-Input Gate 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4048B CMOS Multifunction Expandable 8-Input Gate - CD4048BM - Texas Instruments
Dallas, TX, United States
CD4048B CMOS Multifunction Expandable 8-Input Gate
CD4048BM
CD4048B CMOS Multifunction Expandable 8-Input Gate CD4048BM
CMOS Multifunction Expandable 8-Input Gate 16-SOIC -55 to 125

CMOS Multifunction Expandable 8-Input Gate 16-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-32891-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-32891-5-ND
Gates and Inverters - Multi-Function, Configurable 296-32891-5-ND
Multifunction Expandable Configurable 1 Circuit 8 Input 16-SOIC

Multifunction Expandable Configurable 1 Circuit 8 Input 16-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4048BM - 1159661-CD4048BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4048BM
1159661-CD4048BM
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4048BM 1159661-CD4048BM
Manufacturer: Texas Instruments Win Source Part Number: 1159661-CD4048BM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159661-CD4048BM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
18V 6.8mA SOIC Logic IC
770-CD4048BM
18V 6.8mA SOIC Logic IC 770-CD4048BM
CMOS 8-Input Multifunction Logic IC, 18V, 6.8mA, SOIC Product overview: CD4048BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 6.8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, 6.8mA, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4048BM can be used for catalog matching and distributor lookup.

CMOS 8-Input Multifunction Logic IC, 18V, 6.8mA, SOIC Product overview: CD4048BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 6.8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, 6.8mA, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4048BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4048BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4048BM
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4048BM
IC 8IN GATE EXPND MULTI 16SOIC

IC 8IN GATE EXPND MULTI 16SOIC

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - CD4048BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4048BM
Gates and Inverters - Multi-Function, Configurable CD4048BM
Multifunction Expandable Configurable 1 Circuit 8 Input 16-SOIC

Multifunction Expandable Configurable 1 Circuit 8 Input 16-SOIC

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - CD4048BM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4048BM
Logic - Gates and Inverters - Multi-Function, Configurable CD4048BM
IC 8IN GATE EXPND MULTI 16SOIC

IC 8IN GATE EXPND MULTI 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4048BM 296-32891-5-ND 1159661-CD4048BM 770-CD4048BM CD4048BM CD4048BM CD4048BM
Product Name CD4048B CMOS Multifunction Expandable 8-Input Gate Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4048BM 18V 6.8mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3V; 10 3V ~ 18V 18V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS
Propagation Delay 300 ns 300 ns
Operating Current 0.0150 mA 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
Gates and Inverters - 54LS40FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54LS04LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers